EN
  • EN
  • DE

TK70J20D,S1Q

Part No TK70J20D,S1Q
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217546-TK70J20D,S1Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK70J20D,S1Q CAD Model

Description

The TK70J20D,S1Q is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for power switching applications, offering efficient performance and reliability. It is fabricated using Toshiba's advanced process technology to achieve low on-resistance and gate charge characteristics.

Applications:

  • DC-DC Converters: Used in power conversion circuits to efficiently regulate voltage levels.
  • Motor Control: Employed in systems requiring precise control of electric motors, such as robotics and automation.
  • Power Supplies: Incorporated in power supplies for electronic devices to ensure stable and efficient power delivery.
  • Switching Regulators: Utilized in switching regulators to efficiently control and regulate voltage levels.
  • Lighting Systems: Found in LED lighting applications for efficient power management.

Features:

  • N-Channel MOSFET: Provides efficient switching performance in power applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, leading to improved performance.
  • High Avalanche Energy (EAS): Offers robust performance under transient conditions.
  • Voltage Controlled: Allows for simple control and easy implementation in various circuits.

Benefits:

  • High Efficiency: Low on-resistance and gate charge minimize power losses, resulting in improved efficiency.
  • Reliable Operation: Robust design and high avalanche energy ensure reliable performance under various conditions.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Voltage control simplifies circuit design and implementation.
  • Reduced Heat Generation: Lower power losses lead to reduced heat generation, enhancing system reliability.

The TK70J20D,S1Q typically comes in a surface-mount package, enabling automated assembly and reducing board space. Its key specifications include a drain-source voltage (VDS) rating suitable for different applications, a continuous drain current (ID) rating indicating its current-handling capability, and a gate-source voltage (VGS) rating defining the voltage range for proper operation. Designers should consult the datasheet for comprehensive information on these and other performance parameters to optimize circuit design.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9309 $60.9309
3+ $49.9942 $149.9826
4+ $48.4326 $193.7304
5+ $46.8699 $234.3495
7+ $45.3072 $317.1504
9+ $40.6202 $365.5818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess