EN
  • EN
  • DE

TK6P60PW

Part No TK6P60PW
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840408-TK6P60PW
Ultra Librarian 3D Model Ultra Librarian TK6P60PW CAD Model

Description

The TK6P60PW is a 600V, 6A N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. It belongs to Toshiba's DTMOS series, known for its low on-resistance and fast switching capabilities, making it suitable for a variety of power electronics applications.

Applications

  • Power Supplies: Used in switch-mode power supplies (SMPS), auxiliary power supplies, and adapters.
  • Lighting: Suitable for LED lighting drivers and electronic ballasts.
  • Motor Control: Employed in motor control circuits for appliances, industrial equipment, and automotive systems.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation.
  • Inverters: Can be found in solar inverters and UPS (Uninterruptible Power Supply) systems.

Features

  • VDSS (Drain-Source Voltage): 600V
  • ID (Drain Current): 6A (continuous)
  • RDS(on) (Drain-Source On-Resistance): Typically 1.3 Ohms @ VGS = 10V (Maximum 1.8 Ohms)
  • Gate Threshold Voltage (VGS(th)): 2.5V to 3.5V
  • Fast Switching Speed: Designed for minimal switching losses and improved efficiency.
  • Low On-Resistance: Minimizes conduction losses, contributing to high efficiency.
  • Avalanche Energy Rated: Provides robustness against voltage transients and spikes.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • High Efficiency: Low RDS(on) and fast switching speeds result in efficient power conversion.
  • Reduced Power Loss: Minimizes heat generation, allowing for more compact designs and smaller heat sinks.
  • Improved Reliability: Avalanche energy rating provides protection against voltage transients, increasing overall system reliability.
  • Simplified Design: Easy integration into various power electronic circuits.
  • Compact Footprint: Package designed for efficient thermal management in a small form factor.

Additional Details

The TK6P60PW comes in a TO-220 package. The device’s thermal resistance from junction to case (Rth(j-c)) is designed for effective heat dissipation. The gate charge (Qg) is specified to aid in designing efficient gate drive circuitry. Always refer to the official Toshiba datasheet for detailed specifications, application notes, and mounting recommendations to ensure optimal performance and reliability in the intended application. Proper thermal management is critical to maximizing the lifespan and performance of this MOSFET.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess