The TK4P60D is a 600V, 4A N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. This device offers a good balance between low on-resistance and fast switching speed, making it suitable for various power electronic circuits. Its robust construction ensures reliability and stable performance in demanding conditions.
Applications
- Switching Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- DC-DC converters
- Electronic lighting ballasts
- Motor control applications
Features
- Drain-Source Voltage (VDSS): 600V
- Drain Current (ID): 4A
- On-Resistance (RDS(on)): 1.95 Ohms (typical)
- Gate Threshold Voltage (VGS(th)): 2.0V to 4.0V
- Channel Type: N-Channel
- Package: TO-220SIS
- Operating Temperature Range: -55°C to 150°C
- Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
- Low On-Resistance: Minimizes conduction losses, improving overall efficiency.
- Avalanche Energy Guaranteed: Provides ruggedness and reliability in inductive load applications.
Benefits
- High Efficiency: The combination of low on-resistance and fast switching speed results in high efficiency in power conversion applications.
- Reduced Power Loss: Lower RDS(on) minimizes conduction losses, leading to cooler operation and increased system reliability.
- Simplified Thermal Management: Reduced power dissipation simplifies heatsink requirements, saving space and cost.
- Improved System Reliability: Robust design and high avalanche energy capability enhance system reliability and longevity.
- High-Speed Switching: Fast switching characteristics allow for higher frequency operation, reducing the size of passive components and improving power density.
Additional Details
The TK4P60D utilizes advanced trench MOSFET technology to achieve its superior performance. This technology enables a higher cell density, resulting in lower on-resistance and improved switching characteristics. The device is also designed to withstand high avalanche energy, making it suitable for applications with inductive loads. Its TO-220SIS package ensures easy mounting and effective heat dissipation. The device is fully RoHS compliant.