EN
  • EN
  • DE

TK31J60W

Part No TK31J60W
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267725-TK31J60W
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TK31J60W
ECCN EAR99
Country of Origin China ,Japan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TK31J60W CAD Model

Description

The TK31J60W is a 600V, 31A N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications. Its low on-resistance contributes to reduced power loss and improved thermal performance in various circuits.

Applications:

  • Power supplies (SMPS)
  • Motor control
  • DC-DC converters
  • Inverter circuits
  • Lighting systems

Features:

  • VDSS: 600V - High breakdown voltage for demanding applications.
  • ID: 31A - Continuous drain current capability of 31A.
  • RDS(on) (Max): 0.125 Ω (at VGS = 10 V) - Low on-resistance minimizes power loss and enhances efficiency.
  • Gate Charge (Qg): 22 nC (typical) - Low gate charge reduces switching losses.
  • Avalanche Energy (EAS): 680 mJ - High avalanche energy rating provides robustness.
  • RoHS compliant - Environmentally friendly, adhering to RoHS standards.
  • TO-247 package - Through-hole package for easy mounting and heat dissipation.

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, resulting in high efficiency in power switching applications.
  • Reliability: Robust design and high avalanche energy rating ensure reliable operation in harsh conditions.
  • Ease of Use: Standard TO-247 package simplifies mounting and thermal management.
  • Reduced Heat Dissipation: Lower on-resistance leads to less heat generation, allowing for smaller heat sinks and improved system cooling.
  • Improved System Performance: Faster switching speeds and lower losses contribute to better overall system performance.

Additional Details:

The TK31J60W utilizes advanced trench MOSFET technology to achieve low on-resistance and fast switching speeds. It is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. The device is also characterized by its low gate charge and gate resistance, which further contribute to its high efficiency and reliable performance. The TO-247 package provides excellent thermal conductivity, allowing for effective heat dissipation. This MOSFET is designed to meet the requirements of modern power electronics systems, providing a combination of high performance, reliability, and ease of use.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess