EN
  • EN
  • DE

TK30A06J3A(Q)

Part No TK30A06J3A(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217515-TK30A06J3A(Q)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK30A06J3A(Q) CAD Model

Description

The TK30A06J3A(Q) is an automotive-grade N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications in automotive environments. It features low on-resistance, fast switching speeds, and is qualified to AEC-Q101 standards for automotive reliability. The device is housed in a DPAK (TO-252) package, optimized for surface mounting and efficient heat dissipation.

Applications

  • Automotive DC-DC Converters: Used in voltage regulators within vehicle electronic systems.
  • Automotive Motor Control: Implemented in controlling motors for various automotive applications (e.g., power windows, electric power steering).
  • Automotive Lighting Control: Used in LED drivers and dimming circuits for automotive lighting systems.
  • Automotive Load Switching: Employed as a solid-state switch for controlling power to different loads within a vehicle.
  • Automotive Battery Management Systems (BMS): Found in battery charging and discharging circuits for electric and hybrid vehicles.

Features

  • N-Channel MOSFET: Allows for efficient current flow in switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables quick transitions between on and off states, reducing switching losses.
  • DPAK (TO-252) Package: Provides good thermal performance and is suitable for surface mount assembly.
  • AEC-Q101 Qualified: Meets the stringent reliability requirements for automotive applications.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.

Benefits

  • High Reliability: AEC-Q101 qualification ensures dependable performance in harsh automotive environments.
  • High Efficiency: Low on-resistance and fast switching contribute to high energy efficiency.
  • Compact Design: The DPAK package allows for smaller and more compact circuit designs.
  • Easy to Use: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Reduced Power Consumption: Minimizes power losses, leading to lower energy consumption.

Additional Details

The TK30A06J3A(Q) has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 30A. The gate-source voltage (VGS) rating is ±20V. The typical on-resistance (RDS(on)) is around 16 mΩ at VGS = 10V. The operating junction temperature range is typically -55°C to 175°C. The 'Q' in the part number indicates automotive qualification. It's imperative to consult the Toshiba datasheet for detailed electrical characteristics, thermal resistance, safe operating area (SOA) information, and AEC-Q101 test results. Proper PCB layout and heatsinking techniques are essential for managing heat dissipation effectively in demanding automotive applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess