EN
  • EN
  • DE

TK18J60V

Part No TK18J60V
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217497-TK18J60V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK18J60V CAD Model

Description

The TK18J60V is a high-voltage power MOSFET from Toshiba, designed for high-efficiency power switching applications. This device offers a robust and reliable solution for designers seeking optimal performance in demanding environments.

Applications

  • Power supplies (SMPS)
  • Motor control
  • Lighting (LED drivers)
  • DC-DC converters
  • Inverters

Features

  • VDSS: 600V
  • ID: 18A
  • RDS(on): 0.25 Ω (typical)
  • Low gate charge
  • High avalanche capability
  • RoHS compliant
  • Excellent switching performance

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, resulting in improved efficiency and reduced heat dissipation.
  • Reliable Performance: High avalanche capability ensures robustness against voltage spikes and transients, increasing overall system reliability.
  • Simplified Design: Low gate charge simplifies gate drive requirements, reducing component count and cost.
  • Compact Solution: Suitable for applications where space is a constraint.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Additional Details

The TK18J60V utilizes Toshiba's advanced MOSFET process technology to achieve superior performance characteristics. Its fast switching speed and low on-resistance make it ideal for high-frequency power conversion applications. The device is available in a standard TO-220 package, ensuring ease of integration into existing designs. The gate threshold voltage is typically around 3V, making it compatible with a wide range of gate drive circuits. The maximum junction temperature is 150°C, allowing for operation in demanding thermal environments. The device also features a built-in diode between the source and the drain. This diode is used for reverse current flow scenarios.

Specifically, this MOSFET is designed to withstand high voltage and current, providing a reliable solution for power electronic designs. Proper heatsinking is generally required to manage the heat generated during operation at higher power levels. The device's specifications should be carefully considered during the design phase to ensure that it meets the specific requirements of the application. Toshiba provides detailed datasheets and application notes that can assist designers in optimizing the performance of the TK18J60V in their specific circuits. The improved efficiency from using this MOSFET results in lower power consumption and energy savings in applications where energy efficiency is paramount.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1968 $66.5904
7+ $18.2132 $127.4924
10+ $17.6438 $176.4380
14+ $17.0744 $239.0416
18+ $16.5050 $297.0900
24+ $14.7979 $355.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess