EN
  • EN
  • DE

TK18E60V

Part No TK18E60V
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217495-TK18E60V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK18E60V CAD Model

Description

The TK18E60V is a 600V, 18A N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET leverages Toshiba's advanced process technology to achieve a balance of low on-resistance and fast switching speeds, thereby minimizing power losses and enhancing system efficiency.

Applications

  • Switching Power Supplies (SMPS)
  • Power Factor Correction (PFC) Circuits
  • DC-DC Converters
  • Motor Control
  • Lighting Ballasts

Features

  • Low On-Resistance: Reduces conduction losses, improving efficiency in power conversion.
  • Fast Switching Speed: Minimizes switching losses, allowing for higher frequency operation.
  • High Avalanche Ruggedness: Ensures reliability and provides protection against voltage spikes and transients.
  • Maximum Drain-Source Voltage (VDSS): 600V
  • Continuous Drain Current (ID): 18A
  • Gate Threshold Voltage (VGS(th)): 2.5V (Typical)
  • Operating Temperature Range: -55°C to 150°C

Benefits

  • High Efficiency: Low on-resistance and fast switching minimize power losses, resulting in superior efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, simplifying thermal management design.
  • Enhanced Reliability: High avalanche ruggedness safeguards the device against voltage transients, improving overall system reliability.
  • Compact Design: Facilitates the creation of smaller and lighter power supply designs.
  • Easy Control: Simplifies circuit design for enhanced user experience.

Additional Details

The TK18E60V is available in a through-hole package. It is designed to meet stringent industry standards and is RoHS compliant. For detailed information, consult the official datasheet, including static and dynamic characteristics, thermal resistance, and safe operating area. This MOSFET is well-suited for demanding industrial and commercial applications that prioritize efficiency and reliability.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess