EN
  • EN
  • DE

TK16H60C

Part No TK16H60C
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Regulator Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267712-TK16H60C
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK16H60C CAD Model

Description

The TK16H60C is a 600V, 16A N-channel power MOSFET from Toshiba, utilizing their advanced π-MOSVII process. This technology enables a significant reduction in on-resistance (RDS(on)) while maintaining excellent switching performance. This MOSFET is designed for high-efficiency power supplies and motor control applications, providing a robust and reliable solution. The device features a low gate charge (Qg) and fast reverse recovery time, contributing to improved efficiency and reduced switching losses.

Applications:

  • Switching power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Motor control circuits
  • DC-DC converters
  • Inverters

Features:

  • VDSS: 600V
  • ID: 16A
  • RDS(on) (Max): 0.29 Ω @ VGS = 10V
  • Low Gate Charge (Qg): Reduces switching losses
  • Fast Reverse Recovery Time: Enhances efficiency in switching applications
  • Advanced π-MOSVII Process: Provides superior performance and reliability
  • Avalanche Rated: Ensures robustness in demanding applications

Benefits:

  • High Efficiency: Low RDS(on) and Qg minimize power dissipation.
  • Improved Thermal Performance: Reduces operating temperature and extends lifespan.
  • Reliable Operation: Avalanche rating provides robustness against voltage transients.
  • Simplified Design: Fast switching characteristics simplify design and reduce component count.
  • Compact Design: Allows for smaller and more efficient power supply designs.

Additional Details:

The TK16H60C is designed to meet the demanding requirements of modern power electronics applications. The low RDS(on) minimizes conduction losses, while the low gate charge and fast reverse recovery time reduce switching losses, resulting in high overall efficiency. The avalanche rating ensures that the MOSFET can withstand voltage transients, providing reliable operation in harsh environments. The device is available in a through-hole package, making it easy to mount and cool. The advanced π-MOSVII process technology provides superior performance and reliability compared to conventional MOSFETs. The TK16H60C is a suitable choice for designers seeking a high-performance, reliable, and efficient power MOSFET for a wide range of applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess