The CPH6412 is a P-channel MOSFET transistor manufactured by SANYO Semiconductor. It is designed for power management and load switching applications in portable devices.
Applications
- Load switching
- Power management in portable devices
- DC-DC converters
- Battery chargers
- Motor control
Features
- Low on-resistance (RDS(on) = 0.18 Ω max @ VGS = -4.5V)
- Low threshold voltage (VGS(th) = -0.5 to -1.5V)
- High-speed switching
- Small surface mounting type (SOT-23 package)
Benefits
- Efficient power switching with minimal losses
- Easy to drive with low voltage logic
- Fast switching speed for improved performance
- Compact design for space-constrained applications
Additional Details
The CPH6412 has a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a drain current (ID) of -2.5A. It has a power dissipation (PD) of 1W. The operating junction temperature (Tj) ranges from -55°C to +150°C. This MOSFET is well-suited for applications where low on-resistance and efficient power management are crucial.
The low threshold voltage allows the MOSFET to be easily controlled by low-voltage signals, which simplifies circuit design and reduces the need for level-shifting circuits. The SOT-23 package allows for dense mounting on printed circuit boards.