The TK16E60W from Toshiba is a 600V N-channel power MOSFET designed for high-efficiency switching applications. It utilizes Toshiba's DTMOSIV (Deep Trench MOSFET) technology to achieve low on-resistance and fast switching speeds.
Applications:
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- DC-DC converters
- Motor control
- Lighting ballasts
Features:
- Voltage rating: 600V
- On-resistance: RDS(on) = 0.29 Ω (typ.) at VGS = 10V
- Gate threshold voltage: VGS(th) = 3.0 V (typ.)
- Continuous drain current: ID = 16 A
- Avalanche energy: EAS = 291 mJ
- Fast switching speed
Benefits:
- Suitable for high-voltage applications, ensuring reliable operation.
- Reduces power losses and improves efficiency due to low on-resistance.
- Easy to drive with standard gate drive voltages.
- Handles significant current levels, enabling high-power designs.
- Provides robustness against voltage transients.
- Minimizes switching losses, enhancing overall system performance.
Additional Details:
The TK16E60W is available in a TO-247 package, providing excellent thermal performance. The MOSFET features a built-in diode for reverse recovery. The device is designed to withstand repetitive avalanche conditions. The operating temperature range is -55°C to +150°C. The low gate charge (Qg) contributes to its fast switching characteristics.