EN
  • EN
  • DE

TK150E10NE

Part No TK150E10NE
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840344-TK150E10NE
Ultra Librarian 3D Model Ultra Librarian TK150E10NE CAD Model

Description

The TK150E10NE is a 100V N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering a good balance between on-resistance and gate charge. It is built with Toshiba's advanced process technology to achieve superior performance and reliability. The 'E10NE' designation often indicates specific characteristics such as low on-resistance and optimized gate charge for efficient switching.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits in power supplies.
  • DC-DC Converters: Suitable for various DC-DC converter topologies.
  • Load Switches: Employed as load switches in power distribution systems.
  • Motor Control: Used in low-voltage motor control applications.
  • Battery Management Systems (BMS): Found in BMS for battery charging and discharging.

Features:

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • 100V Drain-Source Voltage: Suitable for 48V and lower voltage applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Optimized Gate Charge: For efficient and fast switching transitions.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Reduced System Size: High switching speed allows for smaller and lighter passive components.
  • Simplified Design: Easy to drive and implement in various power electronic circuits.
  • Thermal Stability: Excellent thermal characteristics ensure stable operation.
  • Extended Battery Life: In battery-powered applications, efficient switching contributes to longer battery life.

Additional Details:

The TK150E10NE features a drain-source voltage (VDSS) of 100V and a continuous drain current (ID) rating which varies depending on the specific package and operating conditions. Its low on-resistance (RDS(on)) is a key parameter that contributes to reducing conduction losses. It is designed to operate over a wide temperature range, making it suitable for various industrial and consumer applications. The gate threshold voltage (VGS(th)) is also an important parameter to consider when designing the gate drive circuitry. Detailed specifications can be found in the official Toshiba datasheet.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7378 $51.6460
170+ $0.6054 $102.9180
260+ $0.5865 $152.4900
355+ $0.5676 $201.4980
460+ $0.5487 $252.4020
610+ $0.4919 $300.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess