EN
  • EN
  • DE

TK12A50DR TK12A50D

Part No TK12A50DR TK12A50D
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750066-TK12A50DR TK12A50D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK12A50DR TK12A50D CAD Model

Description

The TK12A50DR (also referred to as TK12A50D) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency switching applications, featuring a low on-resistance and fast switching speed. This MOSFET is well-suited for power supplies, motor control, and other applications where energy efficiency is crucial.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in SMPS for efficient voltage conversion and regulation.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve power quality and efficiency.
  • Motor Control: Employed in motor control applications for precise and efficient motor operation.
  • Inverters: Used in inverter circuits for DC-AC power conversion.
  • Lighting Ballasts: Used for driving lighting applications.

Features:

  • Low On-Resistance (RDS(ON)): Reduces conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • High Avalanche Energy: Ensures reliability under transient conditions.
  • Enhancement Mode: Allows for simple gate drive circuitry.
  • Pb-free Terminal Plating: RoHS compliant, meeting environmental regulations.

Benefits:

  • High Efficiency: Low RDS(ON) and fast switching minimize power losses.
  • Reliable Operation: High avalanche energy rating provides robustness against voltage spikes.
  • Simplified Circuit Design: Enhancement mode operation simplifies the gate drive circuitry.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Environmentally Friendly: Pb-free terminal plating ensures compliance with RoHS regulations.

The TK12A50DR/TK12A50D comes in a through-hole package, enabling easy mounting. Its design is optimized for applications requiring high power density and efficiency. The device also features a built-in gate resistor, which further improves its switching characteristics.

Typical Electrical Characteristics: Gate-Source Voltage (VGS) ±30V, Drain-Source Voltage (VDS) 500V, Continuous Drain Current (ID) 12A, Pulsed Drain Current (IDM) 36A, Single Avalanche Energy (EAS) 225 mJ, Total Power Dissipation (PD) 125 W.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9931 $51.8206
62+ $1.6354 $101.3948
95+ $1.5843 $150.5085
131+ $1.5332 $200.8492
169+ $1.4821 $250.4749
226+ $1.3288 $300.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,998 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess