The TJ40S04M3L is a 40V N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for high-efficiency switching applications and features low on-resistance, enabling efficient power conversion in various electronic circuits. This MOSFET is commonly used in DC-DC converters, motor control, and power management systems.
Applications:
- DC-DC converters
- Motor control
- Power management systems
- Load switching
- Synchronous rectification
Features:
- N-channel MOSFET
- Low on-resistance (RDS(on))
- High-speed switching
- 40V Drain-Source Voltage (VDS)
- Surface mount package (typically DPAK or similar)
Benefits:
- High efficiency due to low on-resistance
- Reduced power losses during switching
- Improved performance in power conversion applications
- Easy to mount on PCBs with surface mount technology
- High voltage rating for a wide range of applications
Additional Details:
The TJ40S04M3L MOSFET is characterized by its low gate charge and fast switching speeds, resulting in reduced switching losses. Its optimized design ensures stable and reliable operation in demanding applications. Toshiba is a reputable manufacturer known for its high-quality semiconductor devices. The compact package allows for efficient heat dissipation. This MOSFET is RoHS compliant.
Electrical Specifications:
- Drain-Source Voltage (VDS): 40V
- Gate-Source Voltage (VGS): Typically +/- 20V
- Drain Current (ID): Varies (check datasheet)
- On-Resistance (RDS(on)): Varies with VGS (check datasheet)
- Gate Charge (Qg): Varies (check datasheet)