EN
  • EN
  • DE

THGVN1G5D2ETA00

Part No THGVN1G5D2ETA00
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217011-THGVN1G5D2ETA00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THGVN1G5D2ETA00 CAD Model

Description

The THGVN1G5D2ETA00 is an embedded NAND flash memory module manufactured by Toshiba Semiconductor and Storage. It is an e-MMC (embedded MultiMediaCard) device designed for use in a wide range of electronic products requiring robust and high-capacity storage.

Applications:

  • Mobile Computing Devices
  • Consumer Electronics
  • Industrial Automation Systems
  • GPS Navigation Devices
  • Security Systems
  • Point-of-Sale (POS) Terminals
  • Medical Devices

Features:

  • e-MMC 4.41 Compliant Interface
  • NAND Flash Memory Technology
  • High-Speed Data Transfer Capability
  • Built-in Controller for Memory Management
  • Error Correction Code (ECC) for Data Integrity
  • Low Power Consumption

Benefits:

  • Increased Storage Capacity: Offers substantial storage space for applications, files, and data.
  • Faster Data Access: Provides high read/write speeds, improving application performance and responsiveness.
  • Enhanced Data Reliability: ECC ensures data integrity and minimizes the risk of data corruption.
  • Simplified System Integration: The integrated controller simplifies the design process and reduces development time.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.

The THGVN1G5D2ETA00 utilizes NAND flash memory technology, offering a combination of high storage density and fast data access speeds. The embedded controller manages all aspects of flash memory operation, including wear leveling, bad block management, and error correction. This allows the host system to focus on application-specific tasks, simplifying software development. The e-MMC interface provides a standardized connection to the host processor. This device is designed for use in applications that require a balance of performance, reliability, and power efficiency.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess