EN
  • EN
  • DE

THGBM4G4D1HBAIRH

Part No THGBM4G4D1HBAIRH
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 216992-THGBM4G4D1HBAIRH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THGBM4G4D1HBAIRH CAD Model

Description

The THGBM4G4D1HBAIRH is an embedded MultiMediaCard (eMMC) from Toshiba Semiconductor and Storage. It is a type of flash memory that integrates NAND flash memory and a controller into a single package, simplifying the design and integration process for various electronic devices. This eMMC device is designed for mass storage applications, offering a reliable and cost-effective solution for storing data and operating system files.

Applications

  • Smartphones: Used for storing the operating system, applications, photos, videos, and other user data.
  • Tablets: Functions similarly to smartphones, providing storage for the operating system, apps, and user-generated content.
  • Digital Cameras: Stores high-resolution images and videos captured by the camera.
  • Portable Media Players: Holds music, videos, and other multimedia files.
  • Gaming Consoles: Serves as storage for game data, downloadable content, and system software in handheld or portable gaming devices.
  • Navigation Systems: Stores map data, points of interest, and system software for GPS devices.

Features

  • eMMC Interface: Complies with the JEDEC eMMC standard, ensuring compatibility and interoperability with various host systems.
  • NAND Flash Memory: Utilizes high-density NAND flash memory to provide substantial storage capacity in a compact form factor.
  • Integrated Controller: Includes an integrated controller that manages flash memory operations such as wear leveling, error correction, and bad block management, ensuring data reliability and longevity.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, enabling fast boot times, quick application loading, and smooth multimedia playback.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered portable devices.
  • Small Form Factor: Available in a small form factor package, allowing for easy integration into space-constrained devices.

Benefits

  • Simplified Design: The integrated eMMC design simplifies the system design process, reducing the number of components required and speeding up time-to-market.
  • High Reliability: The integrated controller and advanced flash management algorithms ensure high data reliability and long-term storage integrity.
  • Fast Performance: High-speed data transfer rates improve system performance, enabling faster boot times and application loading.
  • Cost-Effective: eMMC offers a cost-effective storage solution compared to other memory technologies, making it suitable for mass-market consumer electronics.
  • Wide Compatibility: Complies with the JEDEC eMMC standard, ensuring compatibility with a wide range of host systems and platforms.

Additional Details

The THGBM4G4D1HBAIRH eMMC device typically operates at 3.3V for the I/O interface and 3.3V or 1.8V for the memory core. The specific storage capacity can vary, but it usually ranges from 4GB to 64GB or higher, depending on the specific configuration. The device also supports various advanced features such as secure erase, TRIM command, and power-saving modes to further enhance its functionality and performance.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7870 $62.2960
19+ $6.3895 $121.4005
28+ $6.1896 $173.3088
39+ $5.9898 $233.6022
50+ $5.7900 $289.5000
67+ $5.1917 $347.8439
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess