The TD62D83AF is a high-voltage, high-current darlington sink driver array manufactured by Toshiba Semiconductor and Storage. This integrated circuit (IC) is designed for applications requiring a high drive capability, making it suitable for interfacing low-level logic signals to high-voltage or high-current loads. It is part of the TD62 series, which is known for its robust performance and versatility in various industrial and consumer applications.
Applications
- Driving relays
- Driving solenoids
- Driving lamps
- Driving stepper motors
- Driving LED displays
- Driving thermal print heads
Features
- High output voltage: 50V (min)
- High output current: 500mA per channel
- Input compatible with various logic levels (TTL, 5V CMOS)
- Built-in input resistors
- Built-in flyback diodes for inductive load driving
- 8 channels per package
- Operating temperature range: -40°C to 85°C
Benefits
- Simplified interface between low-level logic and high-power loads
- Reduced component count due to integrated flyback diodes and input resistors
- Enhanced reliability and protection against inductive kickback
- Versatile application in various industrial and consumer electronic devices
- Improved system performance due to high-speed switching capability
Additional Details
The TD62D83AF features eight darlington transistor pairs, each capable of sinking up to 500mA of current. The integrated flyback diodes protect the driver from voltage spikes generated by inductive loads, such as relays and solenoids. The input resistors simplify the interface to standard logic circuits, eliminating the need for external components. The device comes in a surface-mount package, facilitating efficient board assembly and space utilization. The device's high voltage and current capabilities make it ideal for driving a wide range of loads in demanding environments.
The internal structure includes eight NPN darlington pairs, each with a common emitter connection. The input stage consists of a series resistor, which determines the input current and voltage characteristics. The flyback diodes are connected in parallel with the output transistors, providing a path for the inductive current during switching transitions. The TD62D83AF offers a cost-effective and reliable solution for driving high-power loads in various applications. It ensures efficient signal amplification and protection against voltage transients, contributing to the overall performance and longevity of the system.