The TD62783AF(EL) is a high-voltage, high-current sink driver array from Toshiba Semiconductor and Storage. The (EL) suffix likely signifies specific environmental or quality control characteristics. This driver is designed to bridge the gap between low-level logic control signals and higher power loads, allowing a microcontroller to drive multiple external devices.
Applications
- Driving relays (sinking configuration)
- Driving solenoids (sinking configuration)
- Driving stepper motors (sinking configuration)
- Driving LED displays (common anode configuration)
- Driving small DC motors (sinking configuration)
Features
- High output voltage: 50V (minimum)
- High output current: 350mA (maximum) per channel
- 8 independent channels
- TTL and 5V CMOS logic compatible inputs
- Integrated clamp diodes for inductive load protection
- Package: SOP-18 (Small Outline Package)
Benefits
- Provides a simple and efficient interface between low-power logic and high-power loads.
- Protects the driver circuitry from voltage transients created by inductive loads, ensuring consistent and reliable operation.
- Reduces the overall component count, simplifying the PCB layout and reducing manufacturing costs.
- Offers a versatile control solution with its multiple independent channels.
- Compatible with both standard TTL and CMOS logic levels.
Additional Details
The TD62783AF(EL) has built-in clamp diodes to protect the outputs from potentially damaging voltage spikes generated when switching inductive loads. The inputs are designed for compatibility with both TTL and 5V CMOS logic. The SOP-18 package allows for surface mounting, which helps to reduce board space and component height. The (EL) designation likely refers to specific handling or testing standards. It is always recommended to consult the device datasheet for comprehensive specifications, including electrical characteristics, thermal performance, and package dimensions. Operating temperature range is generally from -40°C to +85°C. As a sink driver, it connects the load to ground when active.