The TD62503FG is a high-voltage, high-current sink driver array produced by Toshiba Semiconductor and Storage. This IC is specifically engineered for driving inductive loads, such as relays, solenoids, and stepping motors, providing a crucial interface between sensitive logic circuits and higher-power external components.
Applications:
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- LED display drivers
- Logic Buffers
- Lamp drivers
Features:
- High output voltage: 50V (minimum)
- High output current: 500mA per channel
- Integrated output clamp diodes for inductive load protection
- TTL and 5V CMOS compatible inputs
- Package: SOP-16
- Low saturation voltage
Benefits:
- Simplified interface between logic and high-power loads
- Protection against voltage spikes
- Increased system reliability
- Reduced component count
- Cost-effective solution
Additional Details:
The TD62503FG contains seven NPN Darlington transistor arrays. Each channel includes an integrated clamp diode to protect the output transistors from inductive voltage spikes. Its inputs are designed to be compatible with both TTL and 5V CMOS logic levels. The device is housed in a compact SOP-16 (Small Outline Package), making it ideal for space-constrained applications. The maximum supply voltage is 15V. The operating temperature range is -40°C to +85°C. The small package and robust characteristics make it an optimal part for a multitude of industrial and consumer electronics projects. The incorporation of internal flyback diodes reduces the number of external components, simplifying design and lowering costs.
The high output current makes it suitable for driving a range of loads, from small relays to medium sized solenoids. Its robust design provides long lasting reliability and negligible required maintenance. Its overall ease of application and prevalence in electronics make it a popular part choice for numerous designers.