EN
  • EN
  • DE

TD62501P

Part No TD62501P
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Description 7 SINGLE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215736-TD62501P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62501P CAD Model

Description

The TD62501P is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This IC is designed to interface between low-level logic signals and higher voltage/current loads, enabling microcontrollers or other low-power circuits to control devices that demand significantly more power.

Applications:

  • Relay Driving: Used for controlling relays in industrial control systems, automotive electronics, and home automation.
  • Solenoid Driving: Used to drive solenoids in applications such as valve control, door locking mechanisms, and industrial machinery.
  • LED Driving: Employed in powering LED displays, indicator lights, and general illumination.
  • Motor Driving: Suitable for controlling small DC motors.

Features:

  • High Output Voltage: Specifically designed to withstand and operate at high output voltages.
  • High Output Current: Capable of sinking a substantial amount of current per channel.
  • Built-in Clamp Diodes: Includes integrated clamp diodes for protection against inductive kickback when driving inductive loads.
  • TTL/CMOS Compatible Input: Compatible with standard TTL and CMOS logic levels, facilitating easy interfacing.
  • Multiple Channels: Features multiple independent driver channels within a single package.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection to prevent damage due to overheating.

Benefits:

  • Simplified Interface: Streamlines the interface between low-power logic and high-power loads, reducing design complexity.
  • Reduced Component Count: Integrates multiple driver channels into a single package, conserving board space and minimizing component requirements.
  • Enhanced Reliability: Built-in protection features enhance reliability and safeguard the driver and connected loads from damage.
  • Improved Performance: Delivers stable and reliable driving performance for diverse load types.
  • Cost-Effective Solution: Provides a cost-effective means of driving high-power loads, particularly inductive loads.

Additional Details:

The TD62501P is typically packaged as a through-hole component. The incorporation of clamp diodes is vital for driving inductive loads like relays and solenoids. When these loads are de-energized, they generate a voltage spike due to the collapsing magnetic field. The clamp diodes provide a dissipation path for this energy, protecting the driver. Always consult the manufacturer's datasheet for detailed specifications, including maximum output voltage, output current per channel, input logic voltage levels, and the operating temperature range.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1229 $64.1061
20+ $5.8443 $116.8860
31+ $5.6618 $175.5158
43+ $5.4793 $235.6099
55+ $5.2968 $291.3240
73+ $4.7482 $346.6186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess