The TD62303F is a high-voltage, high-current Darlington transistor array from Toshiba Semiconductor and Storage. This device is specifically designed for applications requiring the control of inductive loads, such as relays, solenoids, and stepping motors. The TD62303F provides a convenient and efficient interface between low-level logic signals and high-power loads, offering robust performance and reliable operation in various industrial and commercial applications.
Applications
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- Lamp drivers
- Logic buffers
- Line drivers
Features
- High output voltage: 50V
- High output current: 500mA per channel
- Input compatible with TTL and 5V CMOS logic
- Internal clamp diodes for inductive load protection
- Single-ended outputs
- SOP-16 package
Benefits
- Simplified interface between logic circuits and high-power loads
- Protection against voltage spikes from inductive loads
- Increased system reliability
- Reduced component count
- Easy to use
Technical Specifications
The TD62303F incorporates seven Darlington transistor pairs. Each output is equipped with an internal clamp diode to safely handle inductive kickback voltages. The device is designed to operate with TTL and 5V CMOS logic levels, simplifying integration into existing systems. The maximum output voltage rating is 50V, and each channel can handle up to 500mA of current. The TD62303F is available in a 16-pin SOP package, allowing for surface mount assembly. The device's input structure allows for direct connection to commonly used logic gates, and the outputs can drive a variety of loads, making it a versatile choice for many applications.