EN
  • EN
  • DE

TD3408AP

Part No TD3408AP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026439-TD3408AP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD3408AP CAD Model

Description

The TD3408AP is a monolithic linear integrated circuit designed by Toshiba Semiconductor and Storage. It serves as a high-performance dual operational amplifier, ideally suited for a broad spectrum of analog signal processing applications. This amplifier is characterized by its excellent input characteristics, high gain, and stable operation across a wide range of temperatures and supply voltages.

Applications

  • Audio amplifiers and preamplifiers
  • Active filters
  • Instrumentation amplifiers
  • Voltage followers
  • Oscillators
  • Comparator circuits
  • Signal conditioning circuits

Features

  • Dual operational amplifier: Contains two independent operational amplifiers in a single package.
  • High open-loop gain: Provides substantial amplification for weak signals.
  • Low input bias current: Minimizes errors due to input impedance.
  • Low input offset voltage: Ensures accurate signal amplification with minimal offset.
  • Wide supply voltage range: Operates reliably with a variety of power supply voltages.
  • Short circuit protection: Protects the amplifier from damage due to output shorts.
  • Internal phase compensation: Ensures stable operation and prevents oscillation.
  • Package: DIP-8 (Dual In-Line Package)

Benefits

  • Versatile application: Suitable for a wide range of analog signal processing tasks.
  • High performance: Delivers accurate and reliable signal amplification.
  • Simplified circuit design: Dual amplifier configuration reduces component count and board space.
  • Stable operation: Internal compensation ensures consistent performance.
  • Cost-effective: Provides a high-performance solution at a competitive price.

Additional Details

The TD3408AP features a typical open-loop voltage gain of 100 dB, a low input bias current of 50 nA, and a low input offset voltage of 2 mV. It operates over a supply voltage range of ±3 V to ±18 V. The amplifier is internally compensated for unity gain stability. The TD3408AP is available in a standard 8-pin DIP package. It is designed for general-purpose amplification and signal conditioning in a variety of electronic circuits.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess