The TCS10SPU is a common-mode filter designed for USB 2.0 and other high-speed differential interfaces. Manufactured by Toshiba Semiconductor and Storage, it effectively suppresses common-mode noise while maintaining the signal integrity of the differential signals. This filter is crucial in reducing electromagnetic interference (EMI) and ensuring compliance with EMC regulations.
Applications:
- USB 2.0 interfaces
- IEEE1394 interfaces
- LVDS interfaces
- HDMI interfaces
- DisplayPort interfaces
Features:
- High common-mode attenuation
- Low differential-mode insertion loss
- Small package size (0603)
- High ESD protection
Benefits:
- Reduced EMI emissions, leading to improved system performance and reliability
- Maintained signal integrity due to low differential-mode insertion loss
- Space-saving design due to the small 0603 package size
- Enhanced system protection against electrostatic discharge
- Compliant with USB 2.0 specifications
Additional Details:
The TCS10SPU offers a common-mode attenuation of typically -20dB at 300MHz and a differential-mode insertion loss of typically -0.5dB at 480MHz. Its ESD protection is rated at ±8kV (contact discharge) according to IEC 61000-4-2. The small 0603 package facilitates easy integration into compact electronic devices. This filter is an essential component in applications where signal integrity and EMI compliance are critical.