The TCD1705AD is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. This sensor is designed for various scanning applications requiring high accuracy and low noise.
Applications:
- Document Scanning
- Barcode Readers
- Optical Character Recognition (OCR)
- Spectrophotometry
- Industrial Inspection Systems
Features:
- Number of Pixels: 5340
- Pixel Size: 7µm x 7µm
- Data Rate: High data rate
- Sensitivity: High sensitivity
- Dynamic Range: Wide dynamic range
- Operating Voltage: 5V
- Package: Ceramic DIP
- Low Noise
Benefits:
- High resolution for detailed image capture.
- High sensitivity for low-light applications.
- Wide dynamic range for accurate image reproduction.
- Low noise for clear and sharp images.
- Fast data rate for high-speed scanning.
- Reliable performance in various environments.
Technical Specifications:
The TCD1705AD CCD linear image sensor utilizes advanced CCD technology to achieve high sensitivity, low noise, and wide dynamic range. The sensor provides a large number of pixels, enabling high-resolution image capture. The device is designed for easy integration into various scanning systems. This CCD linear image sensor is well-suited for applications requiring high accuracy, low noise, and high-speed scanning.
This sensor is used in applications such as high-end document scanners, scientific instruments, and quality control systems where precise and reliable image data is required.