EN
  • EN
  • DE

TC9164AN

Part No TC9164AN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HIGH VOLTAGE ANALOG FUNCTION SWITCH ARRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359477-TC9164AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9164AN CAD Model

Description

The TC9164AN is an electronic volume control IC manufactured by Toshiba Semiconductor and Storage. It is designed for use in audio equipment, providing a convenient and efficient way to adjust volume levels electronically. This integrated circuit offers a range of features that enhance audio system performance and user experience.

Applications:

  • Audio-Visual Receivers
  • Car Audio Systems
  • Hi-Fi Audio Systems
  • Portable Audio Players
  • Soundbars

Features:

  • Electronic Volume Control: Provides precise and smooth volume adjustments without mechanical potentiometers.
  • Low Distortion: Ensures high-fidelity audio reproduction with minimal harmonic distortion.
  • Wide Dynamic Range: Accommodates a wide range of audio input levels.
  • Channel Separation: Offers excellent channel separation for stereo audio applications.
  • Simple Control Interface: Easy to integrate with microcontrollers and other control systems.
  • Mute Function: Instantly mutes the audio output.
  • Single Supply Operation: Operates from a single voltage supply, simplifying the power supply design.

Benefits:

  • Improved Reliability: Eliminates mechanical wear and tear associated with traditional potentiometers.
  • Enhanced Audio Quality: Low distortion and excellent channel separation ensure high-fidelity audio.
  • Precise Volume Control: Allows for fine-grained volume adjustments.
  • Simplified System Design: Easy integration with microcontrollers and other control systems.
  • Compact Design: Smaller footprint compared to mechanical potentiometers.

The TC9164AN typically includes features like a built-in mute function to suppress audio output, reducing unwanted noise during power-on or power-off sequences or when switching between audio sources. It supports a wide range of supply voltages, which offers design flexibility for various applications. The IC is designed to minimize total harmonic distortion (THD), ensuring clear and accurate sound reproduction. Its channel separation capabilities prevent audio bleed between channels, thereby improving the overall stereo imaging. This IC often comes in a compact package suitable for space-constrained applications. Furthermore, its low power consumption ensures energy efficiency in battery-powered devices.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
Need more? Email Us
Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess