The TC9162AF is a single-chip PLL (Phase-Locked Loop) frequency synthesizer integrated circuit designed for use in a variety of radio and communication systems. It offers a complete solution for generating stable and accurate frequencies, minimizing the need for external components. This IC is known for its reliability and performance in demanding applications.
Applications
- Car radio frequency synthesizers
- Communication equipment
- Wireless audio systems
- Test and measurement equipment
- Amateur radio transceivers
Features
- Single-chip PLL frequency synthesizer
- Low current consumption
- High stability oscillator circuit
- Built-in prescaler
- Phase comparator
- Lock detect function
- Serial data input for programming
Benefits
- Reduced component count simplifies design and lowers cost.
- Low power consumption extends battery life in portable applications.
- High stability ensures accurate frequency control.
- Simplified interface streamlines integration with microcontrollers.
- Reliable performance in demanding environments.
- Precise frequency control enables clear and stable signal reception.
The TC9162AF incorporates a stable oscillator circuit, a programmable divider, a phase comparator, and a charge pump. Programming is achieved via a serial data input, allowing for easy integration with microcontrollers. The lock detect function provides a signal when the PLL is locked onto the desired frequency, improving system reliability. Detailed specifications include operating voltage ranges, current consumption, and frequency ranges. Consult the datasheet for specific values.
Further technical details include the input clock frequency range, typically up to several MHz, and the output frequency range, determined by the programmable divider settings. The IC operates over a specified temperature range, usually from -20°C to +75°C, making it suitable for automotive applications. It typically comes in a standard package, which facilitates easy prototyping and manufacturing.
The TC9162AF is often used in car audio systems for its ability to generate stable and precise frequencies for AM/FM radio tuning. It is also suitable for other applications requiring a stable and programmable frequency source. Proper filtering and decoupling are recommended to ensure optimal performance. Refer to the datasheet for detailed application notes and layout recommendations.