EN
  • EN
  • DE

TC90A96BFG

Part No TC90A96BFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359446-TC90A96BFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC90A96BFG CAD Model

Description

The TC90A96BFG is a system control IC manufactured by Toshiba Semiconductor and Storage. Similar to its counterpart, the TC90A96AFG, this IC is intended for use in audio-visual equipment. It likely manages signal processing, decoding, and overall system management to ensure smooth operation and a seamless user experience within the targeted AV device. The key function is coordinating different aspects of the device.

Applications

  • DVD Players
  • Blu-ray Players
  • Home Theater Systems
  • Audio Signal Processors
  • Video Signal Decoders

Features

  • System Control: Serves as a central control unit for AV systems.
  • Signal Processing: Handles audio and video signal processing tasks.
  • Decoding: Supports a range of audio and video decoding formats.
  • Power Efficiency: Optimizes power consumption for extended usage.
  • Interface Compatibility: Designed to interface with various AV components.

Benefits

  • Improved Performance: Enhanced signal processing results in superior audio and video quality.
  • Dependable Operation: Ensures stable and reliable operation within AV systems.
  • Simplified Design: Integration reduces the need for numerous discrete components.
  • Energy Efficient: Low power consumption extends battery life and reduces energy costs.
  • Enhanced User Experience: Seamless operation and high-quality output.

Additional Details

Specific technical documentation is limited, but the TC90A96BFG is expected to comply with industry standards for AV equipment. It's likely to support common interfaces used in these devices. Power-saving features are probably incorporated to minimize energy consumption and maximize operational lifespan. Detailed specifications, such as exact voltage ratings, operating temperature ranges, and packaging details, are difficult to obtain without access to proprietary datasheets. Deeper investigation of AV devices utilizing this IC might give more detailed specifications.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess