EN
  • EN
  • DE

TC7WBD126AFK(T5L,F

Part No TC7WBD126AFK(T5L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 982974-TC7WBD126AFK(T5L,F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7WBD126AFK(T5L,F CAD Model

Description

The TC7WBD126AFK(T5L,F) is a dual bus switch manufactured by Toshiba Semiconductor and Storage. This switch is designed for low-voltage applications, providing bidirectional signal switching with minimal propagation delay and signal distortion. It is ideal for use in portable devices, signal multiplexing, and other applications requiring high-speed, low-power switching.

Applications:

      
  • Portable Devices: Used in smartphones, tablets, and other portable devices for signal routing and switching.
  •   
  • Signal Multiplexing: Employed in multiplexing applications for selecting between different signal sources.
  •   
  • Data Bus Isolation: Used to isolate data buses for improved system performance and reduced noise.
  •   
  • Level Translation: Integrated into level translation circuits for interfacing between different voltage domains.
  •   
  • Memory Interfacing: Used in memory interface applications for address and data bus switching.

Features:

      
  • Low On-Resistance: Minimizes signal attenuation for improved performance.
  •   
  • Low Propagation Delay: Enables high-speed switching with minimal delay.
  •   
  • Bidirectional Switching: Allows signal transmission in both directions.
  •   
  • Low Power Consumption: Minimizes power consumption for extended battery life in portable devices.
  •   
  • Wide Operating Voltage Range: Supports a wide range of operating voltages.
  •   
  • Small Package: Compact size allows for use in space-constrained applications.

Benefits:

      
  • Improved System Performance: Low on-resistance and propagation delay enhance overall system performance.
  •   
  • Enhanced Signal Quality: Minimal signal distortion ensures high signal integrity.
  •   
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  •   
  • Versatile Application: Suitable for a wide range of low-voltage switching applications.
  •   
  • Space Saving: Compact package allows for integration into small form factor devices.

Additional Details:

The TC7WBD126AFK(T5L,F) operates over a wide voltage range, typically from 1.65V to 5.5V. It features a low on-resistance, typically around 4 ohms, and a low propagation delay, generally less than 1 ns. The device comes in a small surface-mount package, facilitating easy integration into modern electronic designs. The switch is controlled by an enable pin, allowing for precise control of the switching function. This dual bus switch provides a reliable and efficient solution for low-voltage switching applications requiring high speed and low power consumption.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess