EN
  • EN
  • DE

TC7WB126FK(TE85

Part No TC7WB126FK(TE85
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1108+Rohs
Reference case VSSOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727629-TC7WB126FK(TE85
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WB126FK(TE85 CAD Model

Description

The TC7WB126FK(TE85 is a high-speed, low-voltage dual bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is designed for use in applications requiring bidirectional data transfer between two buses, particularly in mixed-voltage systems where level shifting is necessary. It operates with a wide supply voltage range, making it suitable for various digital logic applications.

Applications

  • Level shifting in mixed-voltage systems: Used to interface between systems operating at different voltage levels.
  • Bidirectional data transfer: Employed in applications requiring data to flow in both directions between two buses.
  • Memory interface: Suitable for interfacing memory devices with microcontrollers or other digital systems.
  • General-purpose logic: Can be used in various digital logic circuits for signal buffering, isolation, or level translation.
  • Mobile devices: Found in smartphones, tablets, and other portable electronics.

Features

  • Dual bus transceiver: Contains two independent transceiver circuits in a single package.
  • Wide supply voltage range: Operates from 1.65V to 5.5V.
  • High-speed operation: Offers fast propagation delays for high-frequency applications.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered devices.
  • Small package size: Available in a compact package for space-constrained applications.
  • Output enable control: Each channel has an output enable pin for controlling the direction of data flow.

Benefits

  • Simplified level shifting: Allows easy interfacing between systems with different voltage levels.
  • Improved system performance: High-speed operation ensures minimal signal delay.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Space savings: Small package size allows for more compact designs.
  • Increased flexibility: Output enable control provides greater control over data flow.

Additional Details

The TC7WB126FK(TE85 features CMOS technology, which contributes to its low power consumption and high noise immunity. It is available in a thin fine pitch ball grid array (TFBGA) package, which provides excellent thermal performance and facilitates easy mounting on printed circuit boards. The device is RoHS compliant, ensuring it meets environmental standards. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of operating environments. The transceiver's input and output pins are designed to be overvoltage tolerant, providing protection against voltage spikes and surges. This contributes to the overall reliability and robustness of the system in which it is used.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5701 $51.3090
215+ $0.4678 $100.5770
335+ $0.4531 $151.7885
460+ $0.4385 $201.7100
590+ $0.4239 $250.1010
790+ $0.3801 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,699 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess