The TC7W34FU(TE12L is a dual Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. It's a logic gate designed to invert an input signal, producing an output that is the opposite of the input. The Schmitt trigger characteristic provides hysteresis, making it more immune to noise and preventing oscillations when the input signal changes slowly.
Applications:
- Noise Filtering: Used to clean up noisy signals and prevent false triggering of digital circuits.
- Signal Shaping: Employed to sharpen the edges of slow-changing signals, converting them into clean digital pulses.
- Pulse Generation: Can be configured to generate pulses of specific durations.
- Level Shifting: Used to convert signals between different voltage levels.
- Oscillators: Can be used in conjunction with other components to create simple oscillators.
Features:
- Dual Inverter: Contains two independent inverters in a single package.
- Schmitt Trigger Input: Provides hysteresis for noise immunity and clean switching.
- Wide Operating Voltage Range: Can operate over a wide range of supply voltages.
- Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
- Small Package: Available in a small surface-mount package for space-constrained applications.
Benefits:
- Improved Noise Immunity: Prevents false triggering due to noise on the input signal.
- Clean Signal Output: Produces sharp, well-defined output signals.
- Versatile Functionality: Can be used in a variety of applications.
- Low Power Operation: Extends battery life in portable devices.
- Easy to Use: Simple to integrate into digital circuits.
Additional Details:
The TC7W34FU(TE12L operates with a specific supply voltage range. The hysteresis voltage is a key parameter that determines the noise immunity of the device. The (TE12L) suffix likely refers to the tape and reel packaging for automated assembly. Refer to the official Toshiba Semiconductor and Storage datasheet for complete technical specifications, including the supply voltage range, propagation delay, input and output voltage levels, and operating temperature range. The datasheet also specifies the hysteresis voltage, which is critical for determining its noise immunity characteristics.