EN
  • EN
  • DE

TC7W14FV

Part No TC7W14FV
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098513-TC7W14FV
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7W14FV CAD Model

Description

The TC7W14FV is a dual Schmitt-trigger inverter from Toshiba Semiconductor and Storage. It is part of the TC7W series, known for its miniature packages and low-power operation. This device contains two independent inverters with Schmitt-trigger inputs, providing improved noise immunity compared to standard inverters.

Applications

      
  • Wave Shaping: Converting slowly changing or noisy signals into clean digital signals.
  •   
  • Noise Suppression: Filtering out noise from input signals.
  •   
  • Interface circuits: Used to interface between different logic levels.
  •   
  • Oscillators: Can be used in simple oscillator circuits.
  •   
  • Consumer Electronics: Applicable in various consumer electronics products where noise immunity is needed.

Features

      
  • Dual Inverter: Contains two independent inverting gates.
  •   
  • Schmitt-trigger inputs: Provides hysteresis for improved noise immunity.
  •   
  • Low voltage operation: Operates over a wide voltage range (typically 1.65V to 5.5V; verify the datasheet).
  •   
  • High-speed operation: Offers fast propagation delay for quick signal processing.
  •   
  • Low power consumption: Reduces power usage, making it suitable for battery-powered devices.

Benefits

      
  • Noise Immunity: Provides reliable operation in noisy environments.
  •   
  • Signal Conditioning: Improves the quality of digital signals.
  •   
  • Simplified Circuit Design: Easy integration into digital systems.
  •   
  • Power Efficiency: Extends battery life in portable devices.
  •   
  • Versatile: Suitable for various applications where noise immunity is important.

Technical Specifications

The TC7W14FV has a propagation delay in the nanosecond range (refer to the datasheet for specific values), and an operating temperature range of -40°C to +85°C. The Schmitt-trigger inputs have a specified hysteresis voltage. It's compatible with standard CMOS logic levels for input and output voltage. Refer to the official Toshiba datasheet for precise specifications, timing diagrams, absolute maximum ratings, and package details.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Lowest to $0.0583
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess