EN
  • EN
  • DE

TC7USB40MU,LF(S2E

Part No TC7USB40MU,LF(S2E
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH SPDT DUAL 10UQFN / USB Switch IC 2 Channel 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 14Ohm
Voltage - Supply, Single (V+) 2.3V ~ 4.3V
-3db Bandwidth 1.5GHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number TC7USB40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC7USB40MULFTR,TC7USB40MULFCT-ND,TC7USB40MU,LF,TC7USB40MULFDKR-ND,264-TC7USB40MU,LF(S2ECT,TC7USB40MU,LF(S,TC7USB40MULFDKR,TC7USB40MU,LF(S2,TC7USB40MULFTR-ND,TC7USB40MULFCT,264-TC7USB40MU,LF(S2ETR,TC7USB40MU,LF(S2E,264-TC7USB40MU,LF(S2EDKR
Standard Package 3,000
Win Source Part Number 989389-TC7USB40MU,LF(S2E
Ultra Librarian 3D Model Ultra Librarian TC7USB40MU,LF(S2E CAD Model

Description

The Toshiba Semiconductor and Storage Analog Switches device is a high-quality integrated circuit that is suitable for a wide range of applications.

  • Interface: Designed to interface with USB 2.0
  • Family: Part of the company's Interface - Analog Switches - Special Purpose family
  • Manufacturer: Toshiba Semiconductor and Storage
  • Popularity: High popularity rating
  • Supply/Demand: In balance in terms of supply and demand
  • Win Source Part Number: 989389-TC7USB40MU,LF(S2E)
  • Switch Circuit: SPDT switch circuit
  • On-State Resistance: 14 Ohms
  • Bandwidth: 1.5GHz
  • Voltage Supply Range: 2.3V to 4.3V
  • Package Size: 10-UFQFN
  • Temperature Range: -40°C to 85°C
  • Recommendation: Highly recommended for USB applications

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0511 $57.8105
135+ $0.8628 $116.4780
210+ $0.8362 $175.6020
290+ $0.8085 $234.4650
370+ $0.7819 $289.3030
495+ $0.7011 $347.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,606 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess