EN
  • EN
  • DE

TC7SZ34AFS

Part No TC7SZ34AFS
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description NON-INVERTER BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265377-TC7SZ34AFS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SZ34AFS CAD Model

Description

The TC7SZ34AFS is a single-channel buffer gate with a non-inverting output from Toshiba Semiconductor and Storage. This device is designed for low-voltage applications requiring minimal propagation delay and power consumption. It is part of Toshiba's Tiny Logic series, packaged in an ultra-small FS5 package for space-constrained designs.

Applications

  • Signal buffering in portable devices
  • Level shifting in mixed-voltage systems
  • Simple logic functions in embedded systems
  • Driving low-capacitance loads
  • General-purpose logic

Features

  • Single buffer gate (non-inverting)
  • Operating voltage: 1.65 V to 5.5 V
  • High-speed operation: tpd = 3.5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 1 μA (max) at Ta = 25 °C
  • Output drive capability: ±8 mA (min) at VCC = 3 V
  • Ultra-small package: FS5 (SOT-25 equivalent)
  • ESD protection: Machine Model = 200 V, Human Body Model = 2000 V

Benefits

  • Low-voltage operation: Compatible with modern low-voltage microcontrollers and processors.
  • High-speed performance: Minimizes signal propagation delay for faster system response.
  • Low power consumption: Extends battery life in portable applications.
  • Small footprint: Saves valuable board space in compact designs.
  • Robust output drive: Capable of driving a variety of loads without significant signal degradation.
  • Simplified logic: Buffer function simplifies system design and troubleshooting.
  • Reliable operation: ESD protection ensures device robustness and longevity.

Additional Details

The TC7SZ34AFS provides a straightforward buffering function: the signal applied to the input is replicated at the output without inversion. Its wide operating voltage range (1.65 V to 5.5 V) makes it suitable for a broad range of applications, including those involving level shifting between different voltage domains. The device’s low power consumption is a significant advantage in battery-powered devices, contributing to longer operating times. The ultra-small FS5 package allows for dense board layouts, making it ideal for portable electronics, wearables, and other size-constrained applications. This buffer gate is designed with internal protection circuits to withstand electrostatic discharge (ESD), enhancing its reliability in harsh environments. The simple functionality and robust performance make the TC7SZ34AFS a valuable component in modern electronic systems.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess