EN
  • EN
  • DE

TC7SZ32AFE(T5L,F)

Part No TC7SZ32AFE(T5L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358919-TC7SZ32AFE(T5L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ32AFE(T5L,F) CAD Model

Description

The TC7SZ32AFE(T5L,F) is a single 2-input OR gate from Toshiba Semiconductor and Storage. This device implements the logical OR function: the output is HIGH if either or both of the inputs are HIGH. It is designed for low-voltage operation and comes in a small package suitable for space-constrained environments. The T5L marking refers to the packaging and reel options for automated assembly. This device is part of the Toshiba's TinyLogic series, aimed at providing basic logic functions in a miniature footprint for portable and densely packed electronic devices.

Applications:

  • Logic Operations: Used for implementing basic OR logic in digital circuits.
  • Address Decoding: Can be part of address decoding logic in memory systems.
  • Data Selection: Used to select data from multiple sources based on certain conditions.
  • Control Logic: Implements control functions in various digital systems.
  • Signal Gating: Enables or disables signals based on logical conditions.

Features:

  • Single 2-Input OR Gate: Contains one 2-input OR gate.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • High-Speed Performance: Offers fast propagation delay times.
  • Low Power Consumption: Designed for minimal power consumption.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • Small Package: Available in a small package, saving board space.

Benefits:

  • Logic Functionality: Implements the OR logic function in digital systems.
  • Extended Battery Life: Low power consumption is ideal for battery-powered applications.
  • Compact Design: Small package size allows for dense circuit board layouts.
  • High-Speed Performance: Fast switching speeds enable use in high-frequency digital systems.
  • Versatile Voltage Range: Operates over a wide voltage range, making it compatible with various logic levels.

Additional Details:

The TC7SZ32AFE(T5L,F) comes in a surface-mount package (e.g., SOT-23 or similar). The operating temperature range typically spans from -40°C to +85°C. The propagation delay time is typically in the range of nanoseconds. It is compatible with both TTL and CMOS logic levels. The output is designed to drive a moderate load. The T5L marking is related to the tape and reel specifications for automated assembly. It is commonly used in simple digital systems where basic OR logic is needed. This IC provides a cost-effective solution for implementing OR logic in a small footprint.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,056 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess