EN
  • EN
  • DE

TC7SZ126AFE(T5RSOF)

Part No TC7SZ126AFE(T5RSOF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215215-TC7SZ126AFE(T5RSOF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ126AFE(T5RSOF) CAD Model

Description

The TC7SZ126AFE(T5RSOF) is a single bus buffer gate with a 3-state output from Toshiba Semiconductor and Storage. This device, part of the TC7SZ series, leverages high-speed CMOS technology for efficient signal buffering, isolation, and controlled bus access. The 3-state output is critical for enabling multiple devices to share a common bus without creating conflicts.

Applications:

  • Bus Interfacing: Enables seamless communication between different buses in a system.
  • Memory Systems: Provides data buffering and isolation to enhance memory system performance.
  • Data Multiplexing: Facilitates the multiplexing of data from multiple sources onto a single bus.
  • Input/Output Ports: Buffers input/output ports to reduce loading effects and improve signal quality.
  • Microprocessor Systems: Integrated into microprocessor-based systems to buffer address and data lines.

Features:

  • Single Bus Buffer Gate: Includes a single buffer gate with a 3-state output.
  • High-Speed Operation: Achieves fast switching speeds thanks to its CMOS technology.
  • Low Power Consumption: Designed to minimize power consumption, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • 3-State Output: Provides a high-impedance output state for controlled bus sharing.

Benefits:

  • Improved Bus Performance: Enhances overall bus performance through buffering and signal isolation.
  • Reduced Loading Effects: Minimizes loading effects on the bus, which preserves signal integrity.
  • Flexible Bus Architecture: Supports flexible bus architectures by allowing multiple devices to effectively share the same bus.
  • Energy Efficient: Reduces power consumption, thereby extending the battery life of portable devices.
  • Reliable Performance: Delivers consistent and reliable signal buffering with precise 3-state output control.

Additional Details:

The TC7SZ126AFE(T5RSOF) comes in a small surface-mount package, commonly an ESV package. The T5RSOF code designates specific tape and reel packaging details. It operates reliably over a wide temperature range. It is RoHS compliant. The input is pin 2, the output is pin 3, and the output enable is pin 1.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,099 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess