EN
  • EN
  • DE

TC7ST08FU

Part No TC7ST08FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358821-TC7ST08FU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7ST08FU CAD Model

Description

The TC7ST08FU is a single 2-input AND gate from Toshiba Semiconductor and Storage. This logic gate belongs to Toshiba's TC7ST series, which is designed for low-voltage, low-power applications. The 'FU' variant indicates a specific package type, typically a small surface-mount package suitable for high-density board assembly. This device performs the basic AND logic function: the output is high only when both inputs are high.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for logic operations.
  • Wearable Technology: Implemented in smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) Devices: Integrated into sensors, actuators, and other connected devices.
  • Low-Power Microcontrollers: Utilized as a peripheral logic gate for microcontroller-based systems.
  • Signal Conditioning Circuits: Employed for signal gating and logic functions in analog and digital circuits.

Features

  • Single 2-Input AND Gate: Performs the logical AND operation.
  • Low Operating Voltage: Designed for low-voltage operation, minimizing power consumption.
  • High-Speed Performance: Provides fast switching speeds for efficient digital processing.
  • Small Package: Available in ultra-small surface-mount packages for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for operation in a variety of environmental conditions.

Benefits

  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Compact System Design: Small package size allows for dense board layouts.
  • Improved System Performance: High-speed operation enhances overall system responsiveness.
  • Reliable Operation: Wide operating temperature range ensures stable performance in different environments.
  • Simplified Logic Design: Single-gate functionality simplifies digital circuit design.

The TC7ST08FU is typically available in a US8 package or similar ultra-small outline package. It operates on a supply voltage range of approximately 1.65V to 5.5V, offering compatibility with various low-voltage logic families. Its input thresholds are designed for compatibility with CMOS and TTL levels. The device is characterized by its propagation delay, which is typically in the nanosecond range, enabling fast switching speeds.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess