EN
  • EN
  • DE

MMSZ5264BT1G

Part No MMSZ5264BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 60V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 60V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 170 Ohm
Current - Reverse Leakage @ Vr 100nA @ 46V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 041741-MMSZ5264BT1G
Ultra Librarian 3D Model Ultra Librarian MMSZ5264BT1G CAD Model

Description

ON Semiconductor MMSZ5264BT1G Zener Diode

The MMSZ5264BT1G is a high-quality Zener diode manufactured by ON Semiconductor, a leading supplier of semiconductor-based solutions. This Zener diode offers a Zener voltage of 60V, providing precision voltage regulation for a wide array of electronic applications. It is designed to handle a power dissipation of 500mW, making it suitable for moderate power requirements.

The MMSZ5264BT1G is packaged in a small SOD-123 surface-mount package, which is highly valued for its compact footprint and low profile. This makes it an ideal choice for space-constrained applications where board space is at a premium. The SOD-123 package also offers excellent thermal performance, ensuring the diode operates within its specified temperature range even under high power conditions.

This Zener diode features a standard tolerance of ±5%, which allows for precise voltage regulation in various circuits. It is commonly used in overvoltage protection, voltage reference, and clipping circuits. Its ability to maintain a constant voltage over a wide range of currents makes it an essential component in power supply circuits.

The MMSZ5264BT1G is characterized by its high reliability and robust performance. It is designed to withstand typical environmental conditions and is resistant to the thermal and mechanical stresses commonly encountered in electronic devices. Additionally, it has a low leakage current and excellent stability over its entire operating temperature range, which spans from -55°C to +150°C.

ON Semiconductor's commitment to quality is evident in the MMSZ5264BT1G Zener diode, which is compliant with RoHS and Halogen-Free standards. This compliance ensures that the product meets current environmental regulations and is suitable for use in green electronics. The diode is also supported by ON Semiconductor's technical documentation, which provides detailed specifications and application guidelines to assist designers in integrating the component into their designs effectively.

In summary, the MMSZ5264BT1G from ON Semiconductor is a versatile and reliable Zener diode that offers precise voltage regulation, compact packaging, and robust performance for a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1076 $50.0340
995+ $0.1007 $100.1965
1,545+ $0.0972 $150.1740
2,215+ $0.0903 $200.0145
2,885+ $0.0868 $250.4180
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,550 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess