EN
  • EN
  • DE

TC7SP57WBG

Part No TC7SP57WBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358803-TC7SP57WBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SP57WBG CAD Model

Description

The TC7SP57WBG is a single-gate buffer/inverter with Schmitt-trigger input from Toshiba Semiconductor and Storage. This versatile logic gate can be configured as either a buffer or an inverter, depending on the specific application needs. The Schmitt-trigger input provides enhanced noise immunity, making it suitable for applications in noisy environments. The device operates with a wide supply voltage range, making it suitable for various digital logic circuits. The small package size is ideal for space-constrained applications.

Applications

  • Signal buffering
  • Signal inversion
  • Noise filtering
  • Wave shaping
  • Mobile devices
  • Portable electronics
  • Industrial control systems

Features

  • Configurable as buffer or inverter
  • Schmitt-trigger input for noise immunity
  • Wide supply voltage range (1.6 V to 5.5 V)
  • Low operating current
  • High-speed operation
  • Compact package for space-saving designs
  • Input voltage level: Compatible with 1.8V, 3.3V and 5V CMOS levels
  • Output voltage level: CMOS output

Benefits

  • Flexible signal conditioning: Offers both buffering and inverting functions in a single device.
  • Enhanced noise immunity: The Schmitt-trigger input reduces the impact of noise on signal integrity.
  • Space savings: The compact package minimizes board space, enabling higher density designs.
  • Lower power consumption: The low operating current contributes to overall power efficiency.
  • Versatile applications: The wide supply voltage range makes it suitable for diverse applications.

Additional Details

The TC7SP57WBG is typically supplied in a US8 package. Its operating temperature range is generally between -40°C and 85°C, making it suitable for a wide range of environmental conditions. Detailed electrical characteristics, such as propagation delay, hysteresis voltage, and input/output voltage levels, can be found in the product datasheet provided by Toshiba. It is crucial to consult the datasheet for specific application requirements and design considerations.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess