EN
  • EN
  • DE

TC7SL08F

Part No TC7SL08F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2-INPUT AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358785-TC7SL08F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SL08F CAD Model

Description

The TC7SL08F is a single 2-input AND gate from Toshiba Semiconductor and Storage. As part of the TC7SL series, it's designed for space-sensitive applications. This logic gate performs the AND function, outputting a high signal only when both input signals are high. It's a fundamental component for implementing more complex logic circuits.

Applications

  • Logic Combination: Used to combine digital signals in various electronic circuits.
  • Address Decoding: Employed in memory address decoding and control logic.
  • Data Gating: Can act as a gate to control the flow of data.
  • Control Systems: Used in simple control systems and signal processing.
  • Consumer Electronics: Integrated into mobile phones, computers, and other electronic devices.

Features

  • Single 2-Input AND Gate: Contains a single AND gate function with two inputs and one output.
  • Low Voltage Operation: Operates from 1.65V to 5.5V, supporting a wide range of supply voltages.
  • High-Speed Operation: Offers fast propagation delay times for efficient switching.
  • Ultra-Small Package: Available in compact packages such as SOT-553 for minimal footprint.
  • Low Power Consumption: Designed to minimize power usage.

Benefits

  • Space Efficient: The small package allows for dense circuit designs.
  • Versatile: Adaptable to different applications due to its wide operating voltage range.
  • Energy Saving: Low power consumption enhances battery life in portable devices.
  • Reliable: Provides dependable AND gate functionality.
  • Simplified Integration: Simplifies circuit design with its fundamental logic function.

Additional Details

The TC7SL08F typically comes in a SOT-553 package. The propagation delay time is dependent on supply voltage and load capacitance. It's designed to operate within a temperature range of -40°C to 85°C. The input and output pins are designed for easy integration with other digital components. This device is RoHS compliant.

You May Also Be Interested in

Mini-Circuits
Lowest to $16.1718
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $6.5292
Lite-On Inc.
Need more? Email Us
Pulse
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess