EN
  • EN
  • DE

TC7SL00FU

Part No TC7SL00FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2-INPUT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358779-TC7SL00FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SL00FU CAD Model

Description

The TC7SL00FU is a single 2-input NAND gate from Toshiba Semiconductor and Storage. This device belongs to the TC7SL series, utilizing silicon CMOS technology to achieve high-speed operation with minimal power consumption. It is designed for a range of applications requiring NAND logic functions within digital systems.

Applications:

  • NAND Logic Operations: Performs NAND logic functions in digital circuits.
  • Logic Gate Implementation: Used in various gate configurations and digital logic designs.
  • Control Systems: Integrated into control systems requiring NAND logic.
  • Data Processing: Employed in data processing circuits for logic operations.
  • Digital Electronics: Applied in general digital electronic circuits for basic logic functions.

Features:

  • High-Speed Operation: Provides fast switching speeds for use in high-frequency applications.
  • Low Power Consumption: CMOS technology minimizes power usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Functions across a broad voltage range, accommodating various system requirements.
  • Small Package: Comes in a compact package, saving valuable board space.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Versatile Usage: Suitable for a variety of digital logic applications that require NAND functions.
  • Energy Efficiency: Low power consumption helps extend battery life in portable devices.
  • Compact Design: Small package size allows for dense circuit layouts and miniaturization.
  • Reliable Performance: Delivers stable and consistent NAND logic operations.
  • Easy Integration: Compatible with standard logic levels for straightforward integration into existing systems.

Additional Details:

The TC7SL00FU operates within a supply voltage range of 2V to 5.5V. The propagation delay time is typically low, which ensures rapid signal processing. Its operating temperature range generally extends from -40°C to +85°C, making it appropriate for numerous commercial and industrial uses. This NAND gate is commonly used wherever basic NAND logic is needed, especially in situations where minimal power usage is important. The 'FU' suffix usually indicates a specific packaging option, often related to surface mount technology (SMT).

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess