EN
  • EN
  • DE

TC7SG32AFS

Part No TC7SG32AFS
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 Input OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358644-TC7SG32AFS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SG32AFS CAD Model

Description

The TC7SG32AFS is a single 2-input OR gate from Toshiba Semiconductor and Storage. It's part of the TC7SG series, which focuses on small logic devices. These devices are designed for low-voltage operation, making them suitable for portable and power-sensitive applications.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices for logic functions.
  • Battery-Powered Devices: Ideal for applications where low power consumption is critical, such as IoT devices and wearable technology.
  • Signal Routing: Implementing simple signal selection or combination logic in various electronic systems.
  • Level Shifting: Can be used in some applications as part of a level-shifting circuit between different voltage domains, although dedicated level shifters are often preferred.
  • Basic Logic Functions: Implementing simple OR logic in control systems and digital circuits.

Features:

  • Single 2-Input OR Gate: Performs the logical OR operation on two input signals.
  • Low Voltage Operation: Operates from 1.65 V to 5.5 V, making it versatile for various low-power applications.
  • High-Speed Operation: Offers fast propagation delay times, ensuring quick response in digital circuits.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Small Package: Available in a thin, shrink small outline package (SSOP), saving board space.

Benefits:

  • Reduced System Power Consumption: Low-voltage operation and minimal quiescent current contribute to energy efficiency.
  • Simplified Circuit Design: Provides a readily available OR logic function, reducing the need for discrete components.
  • Improved System Performance: High-speed operation ensures fast signal processing.
  • Space Saving: The small package allows for compact designs, especially in portable devices.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.

Additional Details:

The TC7SG32AFS typically comes in an SSOP5 package. Key specifications include propagation delay times in the nanosecond range, low static current consumption (typically in the microampere range), and input/output voltage levels compatible with common logic standards. The datasheet provides detailed information on timing characteristics, voltage levels, and temperature ranges. It is crucial to consult the official Toshiba datasheet for precise electrical characteristics and application guidelines to ensure proper circuit design and operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess