EN
  • EN
  • DE

TC7SG126FU(T5L

Part No TC7SG126FU(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839799-TC7SG126FU(T5L
Ultra Librarian 3D Model Ultra Librarian TC7SG126FU(T5L CAD Model

Description

The TC7SG126FU(T5L is a single buffer gate with a 3-state output from Toshiba Semiconductor and Storage. It is part of the TC7SG series, known for its single-gate logic functions in compact packages. This particular device is housed in a US8 package, making it ideal for applications where space is limited on the printed circuit board (PCB).

Applications

  • Bus Interface: Used as a buffer in bus interface applications to isolate and drive signals.
  • Memory Control: Employed in memory control circuits to enable or disable memory devices.
  • Data Isolation: Used for isolating data lines to prevent signal contention.
  • Consumer Electronics: Found in consumer electronics products such as smartphones, tablets, and audio equipment.
  • Industrial Control: Integrated into industrial control systems for signal buffering and isolation.

Features

  • Single Buffer Gate with 3-State Output: Provides buffering with the ability to enable or disable the output.
  • US8 Package: Extremely small package for high-density mounting.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V.
  • Low Power Consumption: Contributes to energy efficiency.
  • High-Speed Operation: Offers a typical propagation delay time suitable for various applications.
  • Operating Temperature Range: -40°C to +85°C.

Benefits

  • Space Saving: The US8 package allows for compact designs on circuit boards.
  • Energy Efficient: Low power consumption helps extend battery life.
  • Versatile: Suitable for a wide range of applications due to the wide operating voltage range and 3-state output.
  • Reliable: Manufactured by Toshiba for dependable performance.
  • Controlled Output: The 3-state output allows for controlled activation and deactivation of the signal.

Additional Details

The TC7SG126FU(T5L uses CMOS technology for low power consumption and high noise immunity. It is RoHS compliant, meaning it is free from hazardous substances. The device features input protection circuits to prevent damage from electrostatic discharge (ESD). The 3-state output allows the output to be either high, low, or high-impedance, which is useful for sharing bus lines among multiple devices.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess