EN
  • EN
  • DE

TC7SG00FU(TE85L,F)

Part No TC7SG00FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839797-TC7SG00FU(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian TC7SG00FU(TE85L,F) CAD Model

Description

The TC7SG00FU(TE85L,F) is a single 2-input NAND gate from Toshiba Semiconductor and Storage. It belongs to the TC7SG series, known for providing single-gate logic functions in ultra-small packages. This device comes in a US8 package, which is ideal for applications that require minimal board space and low power consumption.

Applications

  • Logic Gate Implementation: Used to implement the NAND logic function in digital circuits.
  • Signal Inversion: Can be used to invert digital signals.
  • Simple Logic Functions: Used in conjunction with other gates to build more complex logic.
  • Consumer Electronics: Found in various consumer devices like smartphones, tablets, and portable media players.
  • Industrial Control: Used in industrial control systems for basic logic functions.

Features

  • Single 2-Input NAND Gate: Performs the NAND logic operation.
  • US8 Package: Ultra-small package for high-density mounting.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V.
  • Low Power Consumption: Minimizes power usage.
  • High-Speed Operation: Typical propagation delay time of 3.5 ns (at VCC = 5 V).
  • Operating Temperature Range: Functions from -40°C to +85°C.

Benefits

  • Space Saving: The US8 package reduces board space requirements.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Versatile: Wide operating voltage makes it suitable for various applications.
  • Reliable: Manufactured by Toshiba for consistent performance.
  • Simplified Design: The single gate simplifies circuit design.

Additional Details

The TC7SG00FU(TE85L,F) is based on CMOS technology, ensuring low power consumption and high noise immunity. The device is RoHS compliant, indicating it is free of hazardous substances. Input protection circuits are included to guard against electrostatic discharge (ESD). Its tiny size and low power make it suitable for a wide range of portable and space-constrained applications requiring simple NAND logic.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess