The TC7SET14FU is a single Schmitt-trigger inverter gate manufactured by Toshiba Semiconductor and Storage. It's designed for use in digital logic circuits to improve signal integrity and provide hysteresis for noise immunity.
Applications:
- Signal conditioning
- Pulse shaping
- Noise filtering
- Level shifting
- General-purpose logic
Features:
- Single Schmitt-trigger inverter
- Wide operating voltage: 1.65 V to 5.5 V
- High-speed operation
- Low power consumption
- Input hysteresis: 0.5 V (typical)
- Small US8 package
Benefits:
- Improved noise immunity due to hysteresis
- Clean signal edges due to Schmitt-trigger action
- Versatile for various logic applications
- Low power consumption for energy-efficient designs
- Small size for high-density circuits
Additional Details:
The TC7SET14FU operates over a wide voltage range of 1.65 V to 5.5 V, making it suitable for various digital logic systems. Its Schmitt-trigger input provides hysteresis, which improves noise immunity and prevents oscillations. The device offers high-speed operation while maintaining low power consumption. The small US8 package allows for integration into space-constrained applications. The Toshiba TC7SET14FU is a reliable and versatile Schmitt-trigger inverter gate that enhances signal integrity in digital logic circuits. The output is CMOS, providing a rail-to-rail output swing. The device is RoHS compliant. The propagation delay is typically 4ns at 5V.