EN
  • EN
  • DE

TC7SA04FU(TE85L,F)

Part No TC7SA04FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839784-TC7SA04FU(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian TC7SA04FU(TE85L,F) CAD Model

Description

The TC7SA04FU(TE85L,F) is a single inverter gate from Toshiba's TC7SA series of CMOS logic devices. This device is designed for low-voltage operation and high-speed performance. The 'FU' indicates a small surface-mount package, making it suitable for space-constrained applications. The 'TE85L,F' likely refers to specific tape and reel packaging details for automated assembly.

Applications

  • Signal inversion
  • Clock signal buffering
  • Line driving
  • Simple oscillators
  • Level shifting

Features

  • Single inverter gate
  • Low-voltage operation: 0.9V to 3.6V
  • High-speed operation: tpd = 3.0 ns (typical) at 3.3 V
  • Low power consumption: ICC = 0.5 μA (maximum) at 25°C
  • Small package: US8
  • Operating temperature range: -40°C to 85°C
  • Input protection diodes
  • CMOS technology

Benefits

  • Performs signal inversion with minimal delay.
  • Consumes very little power, extending battery life in portable devices.
  • Offers fast switching speeds for use in high-frequency circuits.
  • Reduces PCB area due to its small footprint.
  • Provides reliable operation across a broad temperature range.
  • Protects against electrostatic discharge damage.
  • Simple and cost-effective solution for signal inversion needs.

Additional Details

The TC7SA04FU(TE85L,F) utilizes CMOS technology, which ensures minimal static power consumption. It is available in a US8 (Ultra Small 8-pin) package, which is designed for surface mounting on high-density boards. This inverter gate is frequently employed in applications where signal inversion or buffering is required. The input pins are equipped with protection diodes to guard against electrostatic discharge. The propagation delay (tpd) is typically around 3.0 ns when operating at a supply voltage (VCC) of 3.3 V. The 'TE85L,F' suffix specifies the tape and reel packaging used for automated pick-and-place assembly processes.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess