EN
  • EN
  • DE

TC7PG17FU,LF(T

Part No TC7PG17FU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839770-TC7PG17FU,LF(T
Ultra Librarian 3D Model Ultra Librarian TC7PG17FU,LF(T CAD Model

Description

The TC7PG17FU,LF(T is a single gate buffer/driver with Schmitt-trigger input manufactured by Toshiba Semiconductor and Storage. It's designed for signal buffering, driving capacitive loads, and shaping noisy or slow-rising signals.

Applications

  • Signal Buffering
  • Line Driving
  • Clock Signal Shaping
  • Noise Suppression
  • Interface between slow and fast logic

Features

  • Single Buffer Gate with Schmitt-Trigger Input
  • Wide Operating Voltage Range: 1.65 V to 5.5 V
  • High-Speed Operation: tpd = 4.0 ns (typical) at VCC = 5 V
  • Low Power Consumption: ICC = 1 μA (maximum) at VCC = 5.5 V
  • Output Drive Capability: ±8 mA at VCC = 5 V
  • Package: US8
  • Schmitt-Trigger Input: Hysteresis voltage of 0.5 V (typical) at VCC = 5 V

Benefits

  • Provides a clean and reliable buffered signal.
  • Effectively eliminates noise and glitches from input signals.
  • Enables driving capacitive loads without signal degradation.
  • Improves signal rise and fall times.
  • Small US8 package saves board space.
  • Low power consumption extends battery life.

Additional Details

The TC7PG17FU,LF(T utilizes advanced CMOS technology for low power and high speed. The Schmitt-trigger input provides hysteresis, which improves noise immunity and prevents oscillations. The device's output drive capability enables it to drive moderate loads. The US8 package is a small surface-mount package that is easy to assemble. The operating temperature range is -40°C to 85°C. The device is ideal for use in applications where signal integrity is critical. The Schmitt trigger action ensures clean and reliable switching even with slow or noisy input signals.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess