EN
  • EN
  • DE

TC7PCI3212MTLF

Part No TC7PCI3212MTLF
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1625+
Reference case TQFN
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716555-TC7PCI3212MTLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7PCI3212MTLF CAD Model

Description

The TC7PCI3212MTLF is a high-performance PCI-to-PCI bridge from Toshiba Semiconductor and Storage. This device is designed to facilitate high-speed data transfer between PCI buses, enabling efficient system architecture in various applications. It is a crucial component for expanding PCI bus capabilities and enhancing system performance.

Applications:

  • Industrial PCs: Used to extend the number of PCI slots for various industrial control and data acquisition cards.
  • Server Systems: Deployed in server environments to increase the number of PCI devices supported, such as network interface cards (NICs) and storage controllers.
  • Embedded Systems: Integrated into embedded systems requiring PCI bus expansion for specialized peripherals.
  • Networking Equipment: Utilized in routers, switches, and other networking devices to connect multiple PCI-based network interfaces.
  • Data Acquisition Systems: Employed in data acquisition systems to support a large number of data acquisition boards and processing units.

Features:

  • PCI 2.2 Compliant: Adheres to the PCI 2.2 standard, ensuring compatibility with a wide range of PCI devices.
  • 32-bit PCI Interface: Supports a 32-bit PCI interface for efficient data transfer.
  • 66 MHz PCI Clock: Operates at a PCI clock frequency of 66 MHz, enabling high-speed data transfer.
  • Low Latency: Designed for low latency operation, minimizing delays in data transfer.
  • Power Management Support: Includes power management features to reduce power consumption.
  • Multiple Transaction Support: Supports multiple concurrent transactions for enhanced performance.

Benefits:

  • Increased PCI Bus Capacity: Extends the number of available PCI slots, allowing for the integration of more PCI devices.
  • Improved System Performance: Enables high-speed data transfer between PCI buses, enhancing overall system performance.
  • Enhanced Flexibility: Provides flexibility in system design by allowing for the connection of diverse PCI-based peripherals.
  • Reduced System Cost: Offers a cost-effective solution for PCI bus expansion compared to alternative solutions.
  • Simplified System Integration: Simplifies system integration with its PCI 2.2 compliance and standard interface.

The TC7PCI3212MTLF is a vital component for systems requiring expanded PCI bus capabilities and high-performance data transfer. Its compatibility and advanced features make it suitable for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2131 $54.5895
105+ $0.9954 $104.5170
160+ $0.9643 $154.2880
215+ $0.9332 $200.6380
280+ $0.9021 $252.5880
375+ $0.8088 $303.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313,514 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess