EN
  • EN
  • DE

TC7MPN3245FTG

Part No TC7MPN3245FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low Voltage/Low Power 4-Bit × 2 Dual Supply Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358400-TC7MPN3245FTG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7MPN3245FTG CAD Model

Description

The TC7MPN3245FTG is a high-performance, low-voltage, dual-supply 16-bit bidirectional bus transceiver manufactured by Toshiba Semiconductor and Storage. This advanced transceiver is designed for applications requiring voltage level translation between two buses operating at different voltage levels. Its key features include bidirectional data transfer, low power consumption, and high-speed operation, making it suitable for portable devices, memory interfaces, and other applications where efficient data communication is essential.

Applications:

  • Mobile Computing Devices
  • Portable Communication Equipment
  • Memory Interfaces (e.g., SDRAM, DDR)
  • Level Translation in Mixed-Voltage Systems
  • Data Acquisition Systems

Features:

  • Dual Supply Voltage: Supports different voltage levels on the A and B sides (VCCA and VCCB).
  • Wide Voltage Range: VCCA ranges from 1.6 V to 3.6 V, while VCCB ranges from 2.3 V to 5.5 V.
  • Bidirectional Data Transfer: Facilitates data flow in both directions without needing external direction control.
  • Low Power Consumption: Optimized for battery-powered and energy-efficient applications.
  • High-Speed Operation: Minimizes propagation delay for fast data transmission.
  • Output Enable (OE) Control: Allows for output isolation and reduced power consumption when the transceiver is not actively transferring data.

Benefits:

  • Voltage Level Translation: Enables communication between systems operating at different voltage levels.
  • Improved System Performance: High-speed operation reduces latency and increases data throughput.
  • Extended Battery Life: Low power consumption maximizes the operating time of portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified System Design: Bidirectional data transfer reduces the complexity of interface designs.

Additional Details:

The TC7MPN3245FTG includes power-down protection circuitry to prevent back-drive current when the device is not powered. This feature is essential in systems where some components may be powered down while others remain active. The device is fabricated using advanced CMOS technology to ensure high performance and reliability.

Specific technical details include propagation delays typically in the nanosecond range, enabling very fast data transfer. The input and output pins are designed with overvoltage tolerance, protecting the device from potential damage due to voltage spikes. The package is a TSSOP56 or similar, offering good thermal performance and ease of mounting. Furthermore, the device integrates Schmitt-trigger inputs which improve noise immunity and allow for more reliable operation in noisy environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Atmel
Need more? Email Us
NVIDIA
Lowest to $6.5292
Broadcom Limited
Lowest to $8.2363
Mini-Circuits
Lowest to $16.1718
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Texas Instruments
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess