EN
  • EN
  • DE

TC7MBL3257CFK(EL)

Part No TC7MBL3257CFK(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 1:2 16VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1106188-TC7MBL3257CFK(EL)
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TC7MBL3257CFK(EL) CAD Model

Description

The TC7MBL3257CFK(EL) is a high-speed CMOS bus switch from Toshiba Semiconductor and Storage. It is designed to isolate or connect different parts of a data bus, allowing for efficient data transfer and signal routing in digital systems. These switches are used in a variety of applications, including memory interfaces, multiplexing, and signal isolation.

Applications

  • Memory interfaces: Switching between different memory banks.
  • Multiplexing: Selecting one of multiple input signals to pass through.
  • Signal isolation: Isolating sensitive circuits from noise or interference.
  • Bus switching: Connecting or disconnecting different parts of a data bus.
  • Data routing: Directing data signals to specific destinations.

Features

  • High-speed operation: Fast switching speeds for minimal signal delay.
  • Low on-resistance: Minimizes signal attenuation and power loss.
  • Wide operating voltage range: Compatible with various logic voltage levels.
  • Low power consumption: Conserves energy in battery-powered devices.
  • Small package: Compact design for space-constrained applications.

Benefits

  • Improved system performance: Fast switching speeds enhance data transfer rates.
  • Reduced signal distortion: Low on-resistance minimizes signal attenuation.
  • Versatile application: Compatible with a wide range of digital systems.
  • Energy efficiency: Low power consumption extends battery life.
  • Compact design: Allows for integration into small electronic devices.

Additional Details

The TC7MBL3257CFK(EL) is a dual 1-of-2 multiplexer/demultiplexer bus switch. It features a low on-resistance, typically around 4 Ω, which minimizes signal distortion and power loss. The switch is controlled by a select input signal, which determines which of the two input channels is connected to the output. The device operates over a wide voltage range, typically from 1.65V to 5.5V, making it compatible with various logic families. It is available in a small VSSOP package, making it ideal for space-constrained applications. The device is designed for high-speed data transfer and is suitable for use in demanding applications such as memory interfaces and high-speed data routing.

Its high bandwidth allows it to handle high-frequency signals with minimal degradation. The low power consumption makes it suitable for battery-powered applications where energy efficiency is critical. The TC7MBL3257CFK(EL) is a reliable and versatile bus switch that is well-suited for a wide range of digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5297 $58.2670
270+ $0.4347 $117.3690
415+ $0.4211 $174.7565
570+ $0.4075 $232.2750
735+ $0.3940 $289.5900
985+ $0.3532 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,488 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess