EN
  • EN
  • DE

TC7MBL3245CFK-EL

Part No TC7MBL3245CFK-EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839756-TC7MBL3245CFK-EL
Ultra Librarian 3D Model Ultra Librarian TC7MBL3245CFK-EL CAD Model

Description

The TC7MBL3245CFK-EL is a high-speed, low-voltage, dual-supply bus transceiver from Toshiba Semiconductor and Storage. It's designed to facilitate bidirectional data transfer between devices operating at different voltage levels.

Applications

  • Mixed-voltage systems
  • Level translation applications
  • Memory interface
  • Backplane communication
  • Mobile devices

Features

  • Dual Supply Operation: 1.65 V to 3.6 V (VCCA) and 2.3 V to 3.6 V (VCCB)
  • High-Speed Operation: tpd = 2.5 ns (max) at VCCA = 3.3 V, VCCB = 3.3 V
  • Low Power Consumption: ICC = 4 μA (max) at VCCA = 3.6 V, VCCB = 3.6 V
  • Output Drive Capability: ±24 mA at VCCB = 3.0 V
  • Latch-Up Performance exceeds 100 mA per JESD78, Class II
  • ESD Protection: Human Body Model (HBM) ±2 kV, Machine Model (MM) ±200 V
  • Package: VQFN14

Benefits

  • Enables seamless communication between different voltage domains.
  • High speed reduces data transfer bottlenecks.
  • Low power consumption prolongs battery life in portable devices.
  • High output drive allows driving heavily loaded buses.
  • Robust latch-up and ESD protection enhance system reliability.
  • Small VQFN package saves board space.

Additional Details

The TC7MBL3245CFK-EL offers bidirectional level translation without the need for external direction control signals. This simplifies the design process and reduces component count. The device's low propagation delay minimizes signal distortion, ensuring data integrity. The VQFN14 package provides excellent thermal performance and is suitable for surface mount assembly. This device meets JEDEC standards for latch-up and ESD protection, providing a reliable solution for demanding applications. The wide operating temperature range of -40°C to 85°C makes it suitable for a variety of environments. The enable input (OE) allows for output disabling, further reducing power consumption when the device is not actively transferring data.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess