EN
  • EN
  • DE

S-80830CNPF-B8PTFG

Part No S-80830CNPF-B8PTFG
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SNT-4A / Supervisor Open Drain or Open Collector 1 Channel SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-808xxC
Package Tape & Reel (TR)
Product Status Obsolete
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package SNT-4A
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251306-S-80830CNPF-B8PTFG
Ultra Librarian 3D Model Ultra Librarian S-80830CNPF-B8PTFG CAD Model

Description

The S-80830CNPF-B8PTFG is a voltage detector manufactured by ABLIC U.S.A. Inc. This integrated circuit is designed to monitor the input voltage of a system and generate a reset signal when the voltage drops below a certain threshold. It's a crucial component in safeguarding microcontrollers and other sensitive electronic components from damage or malfunction due to undervoltage conditions.

Applications

  • Microcontroller reset circuitry
  • Power supply voltage monitoring
  • Battery-powered device protection
  • Industrial control systems
  • Automotive electronics

Features

  • Precise voltage detection threshold
  • Ultra-low current consumption
  • Small SOT-23 package
  • Built-in hysteresis
  • Wide operating temperature range

Benefits

  • Prevents data corruption and program errors in microcontrollers
  • Extends battery life in portable devices
  • Saves space on printed circuit boards
  • Ensures stable and reliable system operation
  • Operates reliably in harsh environments

Additional Details

The S-80830CNPF-B8PTFG operates by continuously monitoring the input voltage. When the voltage falls below the preset detection threshold of 3.0V, the output is asserted, typically pulling a reset line low. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold, which is essential for stable system operation. Its low current consumption is particularly beneficial in battery-powered applications, where minimizing power consumption is paramount. The small SOT-23 package makes it easy to integrate into compact electronic designs. This voltage detector is widely used in various applications, including microcontroller-based systems, power supplies, and battery management circuits. By providing a reliable reset signal, it helps prevent data corruption, system crashes, and other undesirable effects caused by undervoltage conditions. The precise detection threshold and hysteresis characteristics, combined with low current consumption and small package size, make the S-80830CNPF-B8PTFG an excellent choice for voltage monitoring and protection. The specific threshold voltage of 3.0V is ideal for systems operating at or near this voltage level, ensuring that the system is reset before instability can occur. Its function is critical to the stable operation of modern embedded systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess